CEI EN 60831-2
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 2: Ageing test, self-healing test and destruction test
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 60831 applies to capacitors according to IEC 60831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors.
NOTE The numbering of the clauses and subclauses in this standard corresponds to that of IEC 60831-1.
Document History
CEI EN 60831-2
March 1, 2015
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 2: Ageing test, self-healing test and destruction test
This part of IEC 60831 applies to capacitors according to IEC 60831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors.
NOTE The numbering...
May 1, 1997
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test
La presente Norma si applica ai condensatori conformi alla Norma CEI EN 60831-1 e fornisce le prescrizioni relative alle prove di invecchiamento, di autorigenerazione e di distruzione per tali...
September 1, 1994
Condensatori statici di rifasamento di tipo autogenerabile per impianti di energia a corrente alternata con tensione nominale inferiore o uguale a 1000 V. - Parte 2: Prova di invecchiamento, prova di autorigenerazione e prova di distruzione
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60831-2, equivalente alla Pubblicazione IEC 831-2 (1988) più Modifiche 1 (1991) e 2 (1993), con il testo originale nella...