CEI EN 60243-2
Electric strength of insulating materials - Test methods Part 2: Additional requirements for tests using direct voltage
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60243 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
Document History
CEI EN 60243-2
March 1, 2015
Electric strength of insulating materials - Test methods Part 2: Additional requirements for tests using direct voltage
This part of IEC 60243 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
November 1, 2001
Electrical strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
La presente Norma fornisce prescrizioni supplementari a quelle della EN 60243-1 per la determinazione della rigidità dielettrica dei materiali isolanti solidi sottoposti a sollecitazioni in corrente...