CEI EN 60684-3-216
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Foreword
The text of document 15/685/CDV, future IEC 60684-3-216:2001/A2,
Document History
March 1, 2020
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving - Sheet 216: Heatshrinkable, flame-retarded, limited-fire-hazard sleeving
This part of IEC 60684-3 gives the requirements for four types of heat-shrinkable, flame-retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below.
Class A:...
CEI EN 60684-3-216
March 1, 2015
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
Foreword
The text of document 15/685/CDV, future IEC 60684-3-216:2001/A2, prepared by IEC/TC 15 "Solid electrical insulating materials" was submitted to the IEC-CENELEC parallel vote and approved by...
September 1, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame retarded, limited fire hazard sleeving
La presente Norma contiene le prescrizioni per quattro classi di guaine termorestringenti, ritardate alla fiamma, a rischio di fuoco limitato:
Classe A a pareti sottili con rapporto di restringimento...