CSA - CAN/CSA-A371-14

Masonry construction for buildings

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 70
scope:

This Standard specifies minimum requirements for masonry materials and masonry construction.

Notes:

1) Requirements for structural design of masonry are specified in CSA S304.

2) If a requirement specified in Part 9 of the National Building Code of Canada differs from a requirement specified in this Standard, the requirement specified in this Standard should be followed.

3) General requirements for environmental separation are specified in Part 5 of the National Building Code of Canada.

This Standard does not apply to prefabricated panelized unit masonry construction.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

January 1, 2014
Masonry construction for buildings
This Standard specifies minimum requirements for masonry materials and masonry construction. Notes: 1) Requirements for structural design of masonry are specified in CSA S304. 2) If a requirement...
January 1, 2014
Masonry construction for buildings
This Standard specifies minimum requirements for masonry materials and masonry construction. Notes: 1) Requirements for structural design of masonry are specified in CSA S304. 2) If a requirement...
CAN/CSA-A371-14
January 1, 2014
Masonry construction for buildings
This Standard specifies minimum requirements for masonry materials and masonry construction. Notes: 1) Requirements for structural design of masonry are specified in CSA S304. 2) If a requirement...
October 1, 2007
Masonry construction for buildings
A description is not available for this item.
October 1, 2006
Masonry construction for buildings
A description is not available for this item.
February 1, 2006
Masonry construction for buildings
A description is not available for this item.
March 1, 2004
Masonry construction for buildings
This Standard specifies minimum requirements for masonry materials and masonry construction. Notes: (1) Requirements for structural design of masonry are specified in CSA S304.1. (2) If a...
January 1, 2004
Masonry construction for buildings
This Standard specifies minimum requirements for masonry materials and masonry construction. Notes: (1) Requirements for structural design of masonry are specified in CSA S304.1. (2) If a...
February 1, 1994
Masonry Construction for Buildings
General This Standard contains minimum requirements for masonry materials and masonry construction.
January 1, 1994
Masonry Construction for Buildings
General This Standard contains minimum requirements for masonry materials and masonry construction. Items Not Covered This Standard does not apply to prefabricated panelized unit masonry...

References

Advertisement