BSI - BS 3137

Methods for Determining the Bursting Strength of Paper and Board

active, Most Current
Buy Now
Organization: BSI
Publication Date: 29 December 1972
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

Describes the hydraulic methods for determining the bursting strength of paper in the range from 70 kN/m2 to 1100 kN/m2 and for board within the range 350 kN/m2 to 5500 kN/m2. The pneumatic method, sometimes needed for pulp handsheets and weak papers, is described in an appendix.

Document History

BS 3137
December 29, 1972
Methods for Determining the Bursting Strength of Paper and Board
Describes the hydraulic methods for determining the bursting strength of paper in the range from 70 kN/m2 to 1100 kN/m2 and for board within the range 350 kN/m2 to 5500 kN/m2. The pneumatic method,...

References

Advertisement