IEC 62153-4-4
Metallic communication cable test methods – Part 4-4: Electromagnetic compatibility (EMC) – Test method for measuring of the screening attenuation as up to and above 3 GHz, triaxial method
| Organization: | IEC |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 62153 describes a test method to determine the screening attenuation as of metallic communication cable screens. Due to the concentric outer tube, measurements are independent of irregularities on the circumference and outer electromagnetic field.
A wide dynamic frequency range can be applied to test even super-screened cables with normal instrumentation from low frequencies up to the limit of defined transversal waves in the outer circuit at approximately 4 GHz.
Document History