SNZ NZS 2403
Code of practice for deep geothermal wells
| Organization: | SNZ |
| Publication Date: | 30 April 2015 |
| Status: | active |
| Page Count: | 116 |
scope:
Application of the code
The good practices specified in this code may be applied to a range of circumstances. However, it is applicable specifically to geothermal wells that
(a) Reach, or may reasonably be expected to reach, a depth exceeding 250 m and contain predominantly water or steam at temperatures exceeding the boiling point of water for the mean ambient conditions at the surface of the well site; or
(b) Reach, or may reasonably be expected to reach, a depth of between 150 m and 250 m, and that:
(i) Contain steam or hot water that may reasonably be expected to exert a shutin pressure at the wellhead of 0.5 MPa or greater, or
(ii) Have expected or actual downhole temperatures within 20°C of the boilingpoint- for-depth (BPD) temperature as measured from the local water level.
Document History