GME B 040 2097

Special press lubricant

active, Most Current
Buy Now
Organization: GME
Publication Date: 3 November 2014
Status: active
Page Count: 3
scope:

Application:

Circulation lubrication for machines.

General Description:

Lubricating oil CLP 220:

Lubricating oil according DIN 51517-3 with effective substances for more corrosion protective and antiaging stability as well as effective substances for the reduction of the wear in the boundary friction area.

Density (+15°C) kg/ m³: 891 to 901

(DIN 51757)  Colour: 2.5 to 4.5

(DIN ISO 2049)

Document History

September 1, 2021
Special press lubricant
A description is not available for this item.
GME B 040 2097
November 3, 2014
Special press lubricant
Application: Circulation lubrication for machines. General Description: Lubricating oil CLP 220: Lubricating oil according DIN 51517-3 with effective substances for more corrosion protective and...
Advertisement