GME L 000 0808
1K Epoxy Repair Sealer
| Organization: | GME |
| Publication Date: | 11 March 2015 |
| Status: | active |
| Page Count: | 4 |
scope:
General Description:
Single component, epoxy based, body shop pit filler. The material is induction cured in bodyshop and sandable after cooling.
The material is conductible and will be ELPO coated in the production paint system.
The material shall be compatible with specified application equipment and shall be capable of being applied at ambient temperatures.
The material shall also be compatible with paint systems and curing temperatures.
Application:
The material is to be used as a production pit filler, intended for filling pits and small voids in e.g. the "laser brazing" operations in the body shop.
This system is not intended to be used as "dent repair" for production exterior panels.
Document History