ASTM International - ASTM F2091-15

Standard Specification for Acetabular Prostheses (Withdrawn 2023)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 2015
Status: inactive
Page Count: 6
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers acetabular resurfacing devices used to provide a functioning articulation between the bones of the acetabulum and the femur.

1.2 This specification is intended to provide basic descriptions of materials and device geometry. Additionally, those characteristics determined to be important to in vivo performance of the device are defined.

1.3 Acetabular prostheses included within the scope of this specification are intended for fixation by press-fit between the prosthesis and host bone, the use of bone cement, the use of bone screws or similar means of mechanical fixation, or through biological fixation of host bone and/or soft connective tissue into a porous surface.

1.4 Custom (designed explicitly for a single patient), revision, or constrained acetabular prostheses are not covered within the scope of this specification.

1.5 This specification does not cover the details for quality assurance, design control, production control contained in 21 CFR 820 (Quality System Regulation) and ISO 9001.

abstract:

This specification covers acetabular resurfacing devices used to provide a functioning articulation between the bones of the acetabulum and the femur. Acetabular prostheses included within the... View More

Document History

ASTM F2091-15
March 15, 2015
Standard Specification for Acetabular Prostheses (Withdrawn 2023)
1.1 This specification covers acetabular resurfacing devices used to provide a functioning articulation between the bones of the acetabulum and the femur. 1.2 This specification is intended to...
January 15, 2012
Standard Specification for Acetabular Prostheses
1.1 This specification covers acetabular resurfacing devices used to provide a functioning articulation between the bones of the acetabulum and the femur. 1.2 This specification is intended to...
March 1, 2006
Standard Specification for Acetabular Prostheses
1.1 This standard describes acetabular resurfacing devices used to provide a functioning articulation between the bones of the acetabulum and the femur. 1.2 This standard is intended to provide basic...
June 10, 2001
Standard Specification for Acetabular Prostheses
1.1 This standard describes acetabular resurfacing devices used to provide a functioning articulation between the bones of the acetabulum and the femur. 1.2 This standard is intended to provide basic...
Advertisement