DIN EN 14399-5

High-strength structural bolting assemblies for preloading - Part 5: Plain washers

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2015
Status: active
Page Count: 11
ICS Code (Washers, locking elements): 21.060.30
scope:

This European Standard specifies, together with EN 14399-1 and EN 14399-2, hardened and tempered plain washers intended for bolting assemblies with large series hexagon high-strength structural bolts and nuts with threads from M12 to M36 inclusive. Washers according to this standard can be applied under the nut only.

Washers according to this standard are not intended to be used in direct contact with oversized or slotted holes.

NOTE Attention is drawn to the importance of ensuring that the washers are correctly used if satisfactory results are to be obtained. For recommendations concerning proper application, reference to EN 1090-2 is made.

Document History

DIN EN 14399-5
April 1, 2015
High-strength structural bolting assemblies for preloading - Part 5: Plain washers
This European Standard specifies, together with EN 14399-1 and EN 14399-2, hardened and tempered plain washers intended for bolting assemblies with large series hexagon high-strength structural bolts...
June 1, 2006
High-strength structural bolting assemblies for preloading - Part 5: Plain washers
A description is not available for this item.
June 1, 2005
High-strength structural bolting assemblies for preloading - Part 5: Plain washers
A description is not available for this item.

References

Advertisement