IEC 62135-1
Resistance welding equipment - Part 1: Safety requirements for design, manufacture and installation
| Organization: | IEC |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
This part of IEC 62135 applies to equipment for resistance welding and allied processes and includes single and multiple welding stations which may be manually or automatically loaded and/or started.
This part of IEC 62135 covers stationary and portable equipment.
This part of IEC 62135 specifies electrical safety requirements for design, manufacture and installation. It does not cover all non-electrical safety requirements (e.g. noise, vibration).
This part of IEC 62135 does not include electromagnetic compatibility (EMC) requirements, which are included in IEC 62135-2.
To comply with this standard, all safety risks involved in loading, feeding, operating and unloading the equipment, where applicable, should be assessed and the requirements of related standards should be observed.
Document History