IEC 62150-3

Fibre optic active components and devices - Test and measurement procedures - Part 3: Optical power variation induced by mechanical disturbance in optical receptacles and transceiver interfaces

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2015
Status: active
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

It has been found that some optical transceivers and receptacles are susceptible to fibre optic cable induced stress when side forces are applied to the mated cable-connector assembly, resulting in variations in the transmitted optical power. The purpose of this part of IEC 62150 is to define physical stress tests to ensure that such optical connections (cable and receptacle) can continue to function within specifications.

This standard specifies the test requirements and procedures for qualifying optical devices for sensitivity to coupled power variations induced by mechanical disturbance at the optical ports of the device.

This standard applies to active devices with optical receptacle interfaces.

This standard describes the testing of transceivers for use with single-mode connectors having either 2,5 mm or 1,25 mm ferrules.

Document History

IEC 62150-3
May 1, 2015
Fibre optic active components and devices - Test and measurement procedures - Part 3: Optical power variation induced by mechanical disturbance in optical receptacles and transceiver interfaces
It has been found that some optical transceivers and receptacles are susceptible to fibre optic cable induced stress when side forces are applied to the mated cable-connector assembly, resulting in...
July 1, 2012
Fibre optic active components and devices – Test and measurement procedures – Part 3: Optical power variation induced by mechanical disturbance in optical receptacles and transceiver interfaces
The purpose of this part of IEC 62150 is to specify the test requirements and procedures for qualifying optical devices for sensitivity to coupled power variations induced by mechanical disturbance...

References

Advertisement