DIN EN 16602-70-13
Raumfahrtproduktsicherung - Ermittlung der Schael- und Abziehfestigkeit von Ueberzuegen und Beschichtungen unter Anwendung von Haftbaendern; Englische Fassung EN 16602-70-13:2015
| Organization: | DIN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This Standard details a test in which pressuresensitive tapes are used to assess the suitability of, for example, coatings, paints, films and other thin materials, proposed for use on spacecraft and associated equipment.
Surface coatings, such as thermal control paints and corrosion protection coatings, are affected, both on the ground and after launch, by exposure to the environment.
It is therefore important that the adhesion of the coating to the relevant substrate remains at an acceptable level after exposure to the relevant environmental condition.
The following materials and assemblies are covered by this test method:
- organic coating, e.g. varnishes, paints and plastic films;
- metallic finishes on, for example, printed circuit boards, secondsurface mirrors, thermal radiators, plastic films;
- adhesive layers;
- composite thin films;
- small assemblies, e.g. solar cells having attached glass covers.
This standard may be tailored for the specific characteristics and constrains of a space project in conformance with ECSS-S-ST-00.
Document History