ITU-T H.845.8
Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 5H: Independent living activity hub: Agent
| Organization: | ITU-T |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 54 |
scope:
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the PAN/LAN/TAN interface based on the requirements defined in the Continua Design Guidelines (CDG) [ITU-T H.810]. The objective of this test specification is to provide a high probability of air interface interoperability between different devices.
The TSS and TP for the PAN/LAN/TAN interface document have been divided into ten parts. Each part is listed below:
- Part 1: Optimized exchange protocol [ISO/IEEE 11073-20601A] Agent
- Part 2: Optimized exchange protocol [ISO/IEEE 11073-20601A] Manage
- Part 3: Continua design guidelines. Agent
- Part 4: Continua design guidelines. Manager
- Part 5: Device specializations. Agent. This document is divided in 14 subparts:
- Part 5A: Weighing scales
- Part 5B: Glucose meter
- Part 5C: Pulse oximeter
- Part 5D: Blood pressure monitor
- Part 5E: Thermometer
- Part 5F: Cardiovascular fitness and activity monitor
- Part 5G: Strength fitness equipment
- Part 5H: Independent living activity hub
- Part 5I: Adherence monitor
- Part 5J: Insulin pump (Future development)
- Part 5K: Peak flow
- Part 5L: Body composition analyser
- Part 5M: Basic electrocardiograph
- Part 5N: International normalized ratio monitor
- Part 6: Device specializations. Manager
- Part 7: Continua design guidelines. Agent BLE
- Part 8: Continua design guidelines. Manager BLE
- Part 9: Personal health devices transcoding white paper. Agent
- Part 10: Personal health devices transcoding white paper. Manager
1 This Recommendation includes an electronic attachment with the protocol implementation conformance statements (PICS) and the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A.
Document History