DIN EN ISO 8330

Rubber and plastics hoses and hose assemblies - Vocabulary (ISO 8330:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2015
Status: active
Page Count: 25
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard defines terms used in the hose industry. This International Standard is divided into two subclauses, namely

- 2.1: hose terms, and

- 2.2: hose assembly terms.

NOTE 1 The following hose terms can also be applied to hose assemblies: bend radius, bending, bending force, burst pressure, elongation, hydrostatic stability, hydrostatic stability test, impulse test, kinking, maximum working pressure, minimum bend radius, proof pressure, proof pressure test, reeling diameter ,test pressure, vacuum resistance, vacuum stability, vacuum test, working pressure, working temperature.

Recommended terminology and limits for electrical resistance, according to construction, of rubber and plastics hoses and hose assemblies for International Standards and European Committee for Standardization (CEN) standards can be found in ISO 8031:2009, Annex A.

NOTE 2 See also the ISO online browsing platform (OBP): https://www.iso.org/obp/ui/

Document History

July 1, 2022
Rubber and plastics hoses and hose assemblies - Vocabulary (ISO 8330:2022)
A description is not available for this item.
March 1, 2021
Rubber and plastics hoses and hose assemblies - Vocabulary (ISO/DIS 8330:2021); German and English version prEN ISO 8330:2021
A description is not available for this item.
DIN EN ISO 8330
April 1, 2015
Rubber and plastics hoses and hose assemblies - Vocabulary (ISO 8330:2014)
This International Standard defines terms used in the hose industry. This International Standard is divided into two subclauses, namely — 2.1: hose terms, and — 2.2: hose assembly terms. NOTE 1...
February 1, 2010
Rubber and plastics hoses and hose assemblies - Vocabulary (ISO 8330:2007)
A description is not available for this item.
October 1, 2000
Rubber and plastics hoses and hose assemblies - Vocabulary (ISO 8330:1998); English version of DIN EN ISO 8330
A description is not available for this item.
September 1, 1999
Rubber and plastics hoses and hose assemblies - Vocabulary (ISO 8330:1998); German version prEN ISO 8330:1999
A description is not available for this item.

References

Advertisement