ASD-STAN PREN 2541

Aerospace Series Steel FE-PA 18 Quenched and Cold Drawn Wire for Spring De Less Than or Equal to 4,0 mm

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 1988
Status: active
Page Count: 4
scope:

Scope and field of application

This standard specifies for the aerospace application, the mechanical properties for wire for spring D <, 4,0 mm, quenched and cold drawn, in steel FE-PA18.

Unless otherwise specified by the drawing, the order or the inspection schedule, the present standard shall be used. in conjunction with the referenced EN standards.

Document History

ASD-STAN PREN 2541
March 1, 1988
Aerospace Series Steel FE-PA 18 Quenched and Cold Drawn Wire for Spring De Less Than or Equal to 4,0 mm
Scope and field of application This standard specifies for the aerospace application, the mechanical properties for wire for spring D <, 4,0 mm, quenched and cold drawn, in steel FE-PA18. Unless...

References

Advertisement