DIN EN ISO 16119-4
Agricultural and forestry machinery - Environmental requirements for sprayers - Part 4: Fixed and semi-mobile sprayers (ISO 16119-4:2014)
| Organization: | DIN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plant care equipment): | 65.060.40 |
scope:
This part of ISO 16119 specifies requirements and the means for their verification for the design and performance of fixed and semi-mobile sprayers, as defined in 3.1 and 3.2, with regard to minimizing the potential risk of environmental contamination during use, including misuse foreseeable by the manufacturer.
This type of spraying system is generally a combination of separate elements (main tank, pump and application unit) that can be assembled in fixed installations (fixed sprayers) or with moving parts (semi-mobile sprayers).
It does not apply to application equipment for space/spatial treatments.
It is intended to be used with ISO 16119-1, which gives general requirements common to all the sprayer types covered by ISO 16119. When requirements of this part of ISO 16119 are different from those stated in ISO 16119-1, the requirements of this part of ISO 16119 take precedence over the requirements of ISO 16119-1 for machines within the scope of this part of ISO 16119. This part of ISO 16119 does not cover safety aspects (see ISO 4254-6).
This part of ISO 16119 is not applicable to sprayers manufactured before the date of its publication.
Document History