DIN EN 62325-451-3

Framework for energy market communications - Part 451-3: Transmission capacity allocation business process (explicit or implicit auction) and contextual models for European market (IEC 62325-451-3:2014); English version EN 62325-451-3:2014

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: inactive
Page Count: 229
ICS Code (IT applications in industry): 35.240.50
ICS Code (IT applications in trade): 35.240.63
scope:

This part of IEC 62325 specifies a package for the transmission capacity allocation business process through explicit or implicit auctions and the associated document contextual models, assembly models and XML schema for use within European style markets.

This International standard is based on the European style market contextual model (IEC 62325- 351).The scheduling business process covered by this International Standard is described in Clause 5.

The relevant aggregate core components (ACCs) defined in IEC 62325-351 have been contextualised into aggregated business information entities (ABIEs) to satisfy the requirements of these business processes.

The contextualised ABIEs have been assembled into the relevant document contextual models.

Related assembly models and XML schema for the exchange of transmission capacity allocation information between market participants are automatically generated from the assembled document contextual models.

Document History

March 1, 2018
Framework for energy market communications - Part 451-3: Transmission capacity allocation business process (explicit or implicit auction) and contextual models for European market (IEC 62325-451-3:2014/A1:2017); English version EN 62325-451-3:2014/A1:2017
A description is not available for this item.
DIN EN 62325-451-3
May 1, 2015
Framework for energy market communications - Part 451-3: Transmission capacity allocation business process (explicit or implicit auction) and contextual models for European market (IEC 62325-451-3:2014); English version EN 62325-451-3:2014
This part of IEC 62325 specifies a package for the transmission capacity allocation business process through explicit or implicit auctions and the associated document contextual models, assembly...

References

Advertisement