DIN EN ISO 10439-3

Erdoel-, petrochemische und Erdgasindustrie - Axial- und Radialkompressoren und Expanderkompressoren - Teil 3: Radialkompressoren mit integrierter Getriebeeinheit (ISO 10439-3:2015); Englische Fassung EN ISO 10439-3:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: active
Page Count: 78
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
ICS Code (Compressors and pneumatic machines): 23.140
scope:

This part of ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft and integrally geared process centrifugal compressors, and expandercompressors for special purpose applications that handle gas or process air in the petroleum, petrochemical, and natural gas industries. This part of ISO 10439 specifies integrally geared centrifugal compressors in conjunction with ISO 10439‑1.

NOTE 1 See API 672 for packaged plant instrument air compressors.

NOTE 2 Expander stages are sometimes provided on these machines.

Document History

DIN EN ISO 10439-3
May 1, 2015
Erdoel-, petrochemische und Erdgasindustrie - Axial- und Radialkompressoren und Expanderkompressoren - Teil 3: Radialkompressoren mit integrierter Getriebeeinheit (ISO 10439-3:2015); Englische Fassung EN ISO 10439-3:2015
This part of ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft and integrally geared process centrifugal compressors, and expandercompressors for...
September 1, 2010
Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expander-compressors for special-purpose applications handling gas or process air - Part 3: Integrally geared centrifugal compressors (ISO/DIS 10439-3:2010); English version prEN ISO 10439-3:2010
A description is not available for this item.

References

Advertisement