DLA - SMD-5962-85503 REV A
MICROCIRCUITS, DIGITAL 16-BIT BIPOLAR MICROCONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 May 1987 |
| Status: | active |
| Page Count: | 20 |
scope:
This drawing describes the requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 8×320 16-bit bipolar microcontroller
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 9/16" × 2-1/16"), dual-in-line package U C-5 (44-terminal, .650" × .650"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Input voltage- - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) 1/ - - - - - - - - - - - - 1.5 W Lead temperature (soldering, 5 seconds)- - - - - - - - - - +270°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC): Case Q - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case U - - - - - - - - - - - - - - - - - - - - - - - - - 25°C/W
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - - 5.0 V dc ±10% Case operating temperature range (TC)- - - - - - - - - - - - - - −55°C to +125°C Minimum high level input voltage (logic inputs)- - - - - - - - - 2.0 V dc Maximum low level input voltage (logic inputs) - - - - - - - - - 0.8 V dc Minimum high level output voltage- - - - - - - - - - - - - - - - 2.4 V dc Maximum low level output voltage - - - - - - - - - - - - - - - - 0.5 V dc Maximum frequency of operation - - - - - - - - - - - - - - - - - 8.0 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available fop... View More
Document History