DIN - DVS 0941-5

Thermal spraying with cored wire

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: active
Page Count: 7
ICS Code (Surface treatment): 25.220.20
scope:

This technical bulletin contains information about the use of cored wires in thermal spraying applications. Notes and recommendations on the proper selection of spray materials and process optimisation are given, especially in relation to the themes of arc spraying and wire fl ame spraying of cored wires. Using an ironbased material as an example, diff erent strategies to produce high-quality coatings are illustrated.

Document History

DVS 0941-5
February 1, 2012
Thermal spraying with cored wire
This technical bulletin contains information about the use of cored wires in thermal spraying applications. Notes and recommendations on the proper selection of spray materials and process...

References

Advertisement