DLA - SMD-5962-88718 REV A

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX INVERTER WITH OPEN-DRAIN OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 31 July 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC05 Hex inverters with open-drain outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - ±50 mA Continuous power dissipation (PD)2/ - - - - - - - - +500 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - +2.0 V dc minimum to +6.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - 0 to VCC Output voltage range - - - - - - - - - - - - - - - 0 to VCC Input rise or fall time: VCC = 2.0 V dc - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V dc - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V dc - - - - - - - - - - - - - - - - - 0 to 400 ns Case operating temperature range (TC) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 20, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX INVERTER WITH OPEN-DRAIN OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
January 25, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX INVERTER WITH OPEN-DRAIN OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 20, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX INVERTER WITH OPEN-DRAIN OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88718 REV A
July 31, 1992
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX INVERTER WITH OPEN-DRAIN OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 3, 1989
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, HEX INVERTER WITH OPEN-DRAIN OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement