ASD-STAN PREN 4692
Aerospace series Tie rod with integrated bolts Locking clip
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 12 |
scope:
This standard shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range - 55 °C to 85 °C (EN 4691-2).
Document History
ASD-STAN PREN 4692
April 1, 2015
Aerospace series Tie rod with integrated bolts Locking clip
This standard shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the...
October 1, 2012
Aerospace series Tie rod with integrated bolts Locking clip
This standard shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the...