NPFC - MIL-STD-202-204
TEST METHOD STANDARD METHOD 204, VIBRATION, HIGH FREQUENCY
| Organization: | NPFC |
| Publication Date: | 18 April 2015 |
| Status: | active |
| Page Count: | 10 |
scope:
Purpose. The high frequency vibration test is performed
for the purpose of determining the effect on component parts of
vibration in the frequency ranges of 10 to 500 hertz (Hz), 10 to
2,000 Hz or 10 to 3,000 Hz, as may be encountered in aircraft,
missiles, and tanks. The choice of test condition A, B, C, D, E, F,
G, or H should be based on the frequency range and the vibration
amplitude dictated by the applications of the component under
consideration, and the state of the component part in relation to
resistance-to-vibrat
Document History