DS/EN 60747-5-5

Semiconductor devices – Discrete devices – Part 5-5: Optoelectronic devices – Photocouplers

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 April 2015
Status: active
Page Count: 8
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60747 gives the terminology, essential ratings, characteristics, safety test as well as the measuring method for photocouplers (or optocouplers). NOTE The word 'optocoupler' can also be used instead of 'photocoupler'. This standard replaces the clauses for photocouplers (or optocouplers) described in IEC 60747-5-1, IEC 60747-5-2 and IEC 60747-5-3, including their amendments. The contents for phototransistors and photothyristors in IEC 60747-5-1, IEC 60747-5-2 and IEC 60747-5-3, including their amendments, will be considered obsolete as of the effective date of publication of this standard. NOTE Photocouplers that are certified to the previous version of the photocoupler standard, namely IEC 60747-5-1/2/3, are to be considered in compliance with the requirements and provisions of IEC 60747-5-5.

Document History

DS/EN 60747-5-5
April 10, 2015
Semiconductor devices – Discrete devices – Part 5-5: Optoelectronic devices – Photocouplers
This part of IEC 60747 gives the terminology, essential ratings, characteristics, safety test as well as the measuring method for photocouplers (or optocouplers). NOTE The word 'optocoupler' can also...
March 25, 2011
Semiconductor devices – Discrete devices – Part 5-5: Optoelectronic devices – Photocouplers
This part of IEC 60747 gives the terminology, essential ratings, characteristics, safety test as well as the measuring method for photocouplers (or optocouplers). NOTE The word 'optocoupler' can also...
Semiconductor devices - Discrete devices - Part 5-5: Optoelectronic devices - Photocouplers
This part of IEC 60747 gives the terminology, essential ratings, characteristics, safety test as well as the measuring method for photocouplers (or optocouplers). NOTE The word 'optocoupler' can also...
Semiconductor devices - Discrete devices -- Part 5-5: Optoelectronic devices - Photocouplers
This part of IEC 60747 gives the terminology, essential ratings, characteristics, safety tests as well as the measuring methods for photocouplers (or optocouplers). NOTE The word "optocoupler" can...

References

Advertisement