CSA - N288.4-10

Environmental monitoring programs at Class I nuclear facilities and uranium mines and mills

inactive
Organization: CSA
Publication Date: 1 January 2010
Status: inactive
Page Count: 132
scope:

This Standard addresses the design and operation of EMPs for Class I nuclear facilities and uranium mines and mills. These facilities include

(a) nuclear reactors;

(b) uranium mines, mills, refineries, and conversion plants;

(c) uranium fuel fabrication plants;

(d) isotope-processing facilities;

(e) particle accelerators; and

(f) waste-management facilities.

Parts of this Standard could also be relevant to the design and operation of EMPs for

(a) Class II nuclear facilities;

(b) institutions operating under the authority of a nuclear substances and radiation devices licence; and

(c) facilities that use or store naturally occurring radioactive materials.

However, in these situations, the operator of the facility or institution is responsible for determining the applicability and suitability of the guidance.

The monitoring described in this Standard could also be applicable to low-level emissions of nuclear and hazardous substances released to the environment due to existing exposure situations such as those resulting from the contamination of areas with radioactive materials produced or used in past activities. However, in these cases, the operator of the facility is responsible for determining the applicability of the guidance.

Document History

January 1, 2019
Environmental monitoring programs at nuclear facilities and uranium mines and mills
Facilities Types of facilities This Standard addresses the design and operation of EMPs for nuclear facilities. Note: On-site conventional waste management facilities (e.g., landfills,...
May 1, 2010
Environmental monitoring programs at Class I nuclear facilities and uranium mines and mills
Facilities Types of facilities This Standard addresses the design and operation of EMPs for Class I nuclear facilities and uranium mines and mills. These facilities include (a) nuclear reactors;...
N288.4-10
January 1, 2010
Environmental monitoring programs at Class I nuclear facilities and uranium mines and mills
This Standard addresses the design and operation of EMPs for Class I nuclear facilities and uranium mines and mills. These facilities include (a) nuclear reactors; (b) uranium mines, mills,...
November 1, 1990
Guidelines for Radiological Monitoring of the Environment
This Standard sets forth criteria for determining the need for a routine environmental monitoring program. This Standard provides guidelines for establishing an environ mental program covering (a)...
November 1, 1990
Guidelines for Radiological Monitoring of the Environment
This Standard sets forth criteria for determining the need for a routine environmental monitoring program. This Standard provides guidelines for establishing an environ mental program covering (a)...
November 1, 1990
Guidelines for Radiological Monitoring of the Environment
This Standard sets forth criteria for determining the need for a routine environmental monitoring program. This Standard provides guidelines for establishing an environmental program covering (a)...

References

Advertisement