DIN EN 300426

Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call intrusion supplementary service (ISO/IEC 14846 (2003), modified) (Endorsement of the English version EN 300426 V1.3.1 (2004-01) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2004
Status: active
Page Count: 2
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 300426
December 1, 2004
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call intrusion supplementary service (ISO/IEC 14846 (2003), modified) (Endorsement of the English version EN 300426 V1.3.1 (2004-01) as German standard)
A description is not available for this item.
July 1, 2000
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call intrusion supplementary service [ISO/IEC 14846 (1996), modified] (Endorsement of the English version EN 300426 V 1.2.1 (1999-03) as German standard)
A description is not available for this item.
Advertisement