TAPPI TIP 0404-02

Measurement of dryer condensing rates (batch method)

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2015
Status: active
Page Count: 5
scope:

This Technical Information Paper outlines a method to measure condensing rates and blowthrough steam flows from a single dryer cylinder. Separate methods are provided for dryers operating above atmospheric pressure and those operating under low pressure or vacuum. These methods require that discharge from the dryer be temporarily diverted and collected in a drum of water.

Other methods for measuring condensing rates are outlined in TIP 0404-18 (Measurement of dryer condensing rates (vertical separator method)) and in TIP 0404-03 (Measurement of dryer condensing rates (continuous method)). The 0404-18 method is used most commonly for measurement in the field, but it measures the average condensing rate of all dryers discharging condensate into the separator tank and it does not provide a measurement of the blowthrough flow rate. The 0404-03 method provides measurement of both condensing rate and blowthrough flow rates for a single dryer, but requires more equipment and instrumentation than this method requires, at least for dryers operating above atmospheric pressure.

Document History

TAPPI TIP 0404-02
January 1, 2015
Measurement of dryer condensing rates (batch method)
This Technical Information Paper outlines a method to measure condensing rates and blowthrough steam flows from a single dryer cylinder. Separate methods are provided for dryers operating above...
January 1, 2001
Measurement of Dryer Condensing Rates (Batch Method)
A description is not available for this item.
January 1, 2001
Measurement of Dryer Condensing Rates (Batch Method)
A description is not available for this item.
January 1, 1989
Measurement of Dryer Condensing Rates (Batch Method) (Redesignation of TIS 014-11) (R 1994)
A description is not available for this item.
Advertisement