DS/EN 60684-3-218

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 218: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1

inactive, Most Current
Organization: DS
Publication Date: 1 October 1998
Status: inactive
Page Count: 18
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60684-3 gives the requirements for one type of heat-shrinkable, polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. The sleeving is not flame retarded. This sleeving is normally supplied with internal diameter up to 39 mm and is transparent. Sizes or colours other than those specifically listed in this standard may by available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in tables 1, 2, 3, 4 and 5.

Document History

DS/EN 60684-3-218
October 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 218: Heat-shrinkable, polyolefin sleeving, not flame retarded, shrink ratio 3:1
This sheet of IEC 60684-3 gives the requirements for one type of heat-shrinkable, polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. The sleeving is not flame...
Advertisement