NPFC - MIL-STD-202-304

TEST METHOD STANDARD METHOD 304, RESISTANCE-TEMPERATURE CHARACTERISTIC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 18 April 2015
Status: active
Page Count: 5
scope:

Purpose. It is the purpose of this test to determine the percentage change in direct-current (dc) ohmic resistance from the dc ohmic resistance at the reference temperature, per unit temperature difference between the test temperature and the reference temperature. The equation (see 5.1) used to calculate this characteristic, commonly called the "temperature coefficient of resistance", is based on an assumed straight-line relationship between resistance and temperature over a range of specified test temperatures.

Document History

January 22, 2020
Method 304, Resistance-Temperature Characteristic
A description is not available for this item.
MIL-STD-202-304
April 18, 2015
TEST METHOD STANDARD METHOD 304, RESISTANCE-TEMPERATURE CHARACTERISTIC
Purpose. It is the purpose of this test to determine the percentage change in direct-current (dc) ohmic resistance from the dc ohmic resistance at the reference temperature, per unit temperature...

References

Advertisement