ASTM International - ASTM A494/A494M-15
Standard Specification for Castings, Nickel and Nickel Alloy
Organization: | ASTM International |
Publication Date: | 1 May 2015 |
Status: | inactive |
Page Count: | 7 |
ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel, nickel-copper, nickel-copper-silico
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers nickel, nickel-copper, nickel-copper-silico