NSF 360

Wastewater Treatment Systems - Field Performance Verification

inactive
Buy Now
Organization: NSF
Publication Date: 27 October 2014
Status: inactive
Page Count: 28
scope:

This Standard provides site selection, field sampling, analytical, and statistical methods for evaluating the field performance of residential wastewater treatment systems capable of providing at least secondary treatment.

Only treatment systems that are certified in accordance with NSF/ANSI 40 or NSF/ANSI 245 as applicable may be evaluated under this Standard. A treatment system completing third-party testing in compliance with an evaluation, certification and listing protocol equivalent to NSF/ANSI 40 or NSF/ANSI 245 as applicable shall be acceptable, provided all data pursuant to the testing is published and the results verify that the device is capable of treatment as defined in NSF/ANSI 40 or NSF/ANSI 245 as applicable.

Document History

April 7, 2019
Wastewater Treatment Systems – Field Performance Verification
This Standard provides site selection, field sampling, analytical, and statistical methods for evaluating the field performance of residential wastewater treatment systems capable of providing at...
NSF 360
October 27, 2014
Wastewater Treatment Systems - Field Performance Verification
This Standard provides site selection, field sampling, analytical, and statistical methods for evaluating the field performance of residential wastewater treatment systems capable of providing at...
November 11, 2010
Wastewater Treatment Systems - Field Performance Verification
This Standard provides site selection, field sampling, analytical, and statistical methods for evaluating the field performance of residential wastewater treatment systems capable of providing at...

References

Advertisement