JSA - JIS G 1257-2

Iron and steel-Atomic absorption spectrometric method - Part 2: Determination of phosphorus - Flame atomization indirect method after extraction of molybdophosphate

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 November 2013
Status: active
Page Count: 13
ICS Code (Ferrous metals in general): 77.080.01
ICS Code (Steels): 77.080.20
ICS Code (Irons): 77.080.10
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This Standard specifies an atomic absorption spectrometric method for the determination of the phosphorus content in iron and steel. The method is applicable to phosphorus contents (mass fraction) of 0.000 3 % or over up to and including 0.010 %, but only for samples with a tungsten content (mass fraction) of less than 0.01 %.

Document History

JIS G 1257-2
November 20, 2013
Iron and steel-Atomic absorption spectrometric method - Part 2: Determination of phosphorus - Flame atomization indirect method after extraction of molybdophosphate
This Standard specifies an atomic absorption spectrometric method for the determination of the phosphorus content in iron and steel. The method is applicable to phosphorus contents (mass fraction) of...

References

Advertisement