NPFC - MIL-STD-202-217

TEST METHOD STANDARD METHOD 217, PARTICLE IMPACT NOISE DETECTION (PIND)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 18 April 2015
Status: active
Page Count: 10
scope:

Purpose. The purpose of this test is to detect the presence of free moving particulate contaminants within sealed cavity devices. This test method is specifically directed toward relays and other devices where internal mechanism noise makes rejection exclusively by threshold level impractical. This test method also may be used prior to final sealing in the manufacturing sequence as a means of eliminating loose particles from the interior of the device.

Document History

January 22, 2020
Method 217, Particle Impact Noise Detection (PIND)
A description is not available for this item.
MIL-STD-202-217
April 18, 2015
TEST METHOD STANDARD METHOD 217, PARTICLE IMPACT NOISE DETECTION (PIND)
Purpose. The purpose of this test is to detect the presence of free moving particulate contaminants within sealed cavity devices. This test method is specifically directed toward relays and other...

References

Advertisement