ISO 15379-2
Carbonaceous materials for the production of aluminium - Cathode block materials - Part 2: Determination of the expansion due to sodium penetration without application of pressure
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 May 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
This part of ISO 15379 specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of aluminium.
The linear expansion of the blocks depends on the sampling direction due to anisotropy.
Document History
ISO 15379-2
May 15, 2015
Carbonaceous materials for the production of aluminium - Cathode block materials - Part 2: Determination of the expansion due to sodium penetration without application of pressure
This part of ISO 15379 specifies a method that covers the determination of linear expansion under external pressure due to sodium penetration in cathode-block materials used in the production of...
June 15, 2004
Carbonaceous materials for the production of aluminium Cathode block materials Part 2: Determination of the expansion due to sodium penetration without application of pressure
A description is not available for this item.