IEC 60793-1-47

Optical Fibres - Part 1-47: Measurement Methods and Test Procedures - Macrobending Loss

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2001
Status: inactive
Page Count: 24
ICS Code (Fibres and cables): 33.180.10

Document History

October 1, 2017
Optical fibres – Part 1-47: Measurement methods and test procedures – Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (class B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
March 1, 2009
Optical fibres – Part 1-47: Measurement methods and test procedures – Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
September 1, 2006
Optical fibres – Part 1-47: Measurement methods and test procedures – Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
IEC 60793-1-47
July 1, 2001
Optical Fibres - Part 1-47: Measurement Methods and Test Procedures - Macrobending Loss
A description is not available for this item.
Advertisement