ISO TR 22100-1

Safety of machinery - Relationship with ISO 12100 - Part 1: How ISO 12100 relates to type-B and type-C standards

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: inactive
Page Count: 24
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO/TR 22100 provides assistance to the designer/manufacturer of machinery and related components as to how the system of existing type-A, type-B and type-C machinery safety standards should be applied in order to design a machine to achieve a level of tolerable risk by adequate risk reduction.

It explains the general principles of ISO 12100 and how this type-A standard should be used for practical cases in conjunction with type-B and type-C machinery safety standards.

This part of ISO/TR 22100 provides assistance to standards writing committees on how ISO 12100 and type-B and type-C standards relate and explains their function in the risk assessment and risk reduction process according to ISO 12100.

It includes an overview of existing categories of type-B standards to assist standards readers and writers to navigate the many standards.

Document History

January 1, 2021
Safety of machinery — Relationship with ISO 12100 — Part 1: How ISO 12100 relates to type-B and type-C standards
This document provides assistance to the designer/manufacturer of machinery and related components as to how the system of existing type-A, type-B and type-C machinery safety standards should be...
ISO TR 22100-1
May 15, 2015
Safety of machinery - Relationship with ISO 12100 - Part 1: How ISO 12100 relates to type-B and type-C standards
This part of ISO/TR 22100 provides assistance to the designer/manufacturer of machinery and related components as to how the system of existing type-A, type-B and type-C machinery safety standards...

References

Advertisement