DS/EN 50598-1

Ecodesign for power drive systems, motor starters, power electronics & their driven applications – Part 1: General requirements for setting energy efficiency standards for power driven equipment using the extended product approach (EPA), and semi analytic model (SAM)

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 January 2015
Status: active
Page Count: 26
ICS Code (Motors): 29.160.30
scope:

This European Standard provides a general methodology to energy efficiency standardization for any extended product including a motor system by using the methodological guidance of the extended product approach (EPA). It enables product committees for driven equipment with included motor systems to interact with the relative power losses of the included motor system (e.g. PDS) in order to determine the system energy efficiency aspects for the extended product by calculation. This should be based on specified calculation models for speed/load profiles, the load-time profiles and relative power losses of appropriate torque versus speed operating points. This part of the EN 50598 series specifies the methodology of determination of losses of the extended product including a motor system and its sub-parts. This framework is explained by an example for pumps. This part of the standard does not specify requirements for environmental impact declarations.

Document History

DS/EN 50598-1
January 30, 2015
Ecodesign for power drive systems, motor starters, power electronics & their driven applications – Part 1: General requirements for setting energy efficiency standards for power driven equipment using the extended product approach (EPA), and semi analytic model (SAM)
This European Standard provides a general methodology to energy efficiency standardization for any extended product including a motor system by using the methodological guidance of the extended...
Ecodesign for power drive systems, motor starters, power electronics & their driven applications -- Part 1: General requirements for setting energy efficiency standards for power driven equipment using the extended product approach (EPA), and semi analytic model (SAM)
This part of EN 50598 provides the general requirements to energy efficiency standardization for any extended product by using the guidance of the extended product approach (EPA).It enables product...

References

Advertisement