ISO FDIS 11759
Rubber hoses and hose assemblies for dispensing liquefied petroleum gases (LPGs) - Specification
| Organization: | ISO |
| Publication Date: | 2 September 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies the requirements for flexible rubber hoses and hose assemblies used for the transfer of metered quantities of liquefied petroleum gases (LPGs) from dispensing equipment to motor vehicles.
The hoses and hose assemblies specified in this document are intended for use "wet", i.e. permanently filled with liquid, in the temperature range from -40 °C to +60 °C.
The maximum working pressure is 2 MPa (20 bar).
Document History