ECIA - EIA-60384-13

Fixed Capacitors for Use in Electronic Equipment – Part 13: Sectional Specification – Fixed Polypropylene Film Dielectric Metal Foil d.c. Capacitors

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 October 2014
Status: active
Page Count: 31
scope:

This part of IEC 60384 applies to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this standard are intended for use in electronic equipment.

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

Object

The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1, the appropriate quality assessment procedures, tests and measuring methods, and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification are of at least equal or higher performance level, because lower performance levels are not permitted.

Document History

March 1, 2022
Fixed capacitors for use in electronic equipment - Part 13: Sectional specification - Fixed polypropylene film dielectric metal foil d.c. capacitors
This part of IEC 60384 specifies preferred ratings and characteristics, selects from IEC 60384-1:2016 the appropriate quality assessment procedures, tests and measuring methods, and gives general...
EIA-60384-13
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 13: Sectional Specification – Fixed Polypropylene Film Dielectric Metal Foil d.c. Capacitors
This part of IEC 60384 applies to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this standard are intended...

References

Advertisement