ECIA - EIA-60384-22

Fixed Capacitors for Use in Electronic Equipment – Part 22: Sectional Specification – Fixed Surface Mount Multilayer Capacitors of Ceramic Dielectric, Class 2

inactive
Buy Now
Organization: ECIA
Publication Date: 1 October 2014
Status: inactive
Page Count: 49
scope:

This part of is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto substrates for hybrid circuits.

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

Document History

September 1, 2020
Fixed capacitors for use in electronic equipment - Part 22: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized...
EIA-60384-22
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 22: Sectional Specification – Fixed Surface Mount Multilayer Capacitors of Ceramic Dielectric, Class 2
This part of is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting...

References

Advertisement