ECIA - EIA-60384-24

Fixed Capacitors for Use in Electronic Equipment – Part 24: Sectional Specification – Surface Mount Fixed Tantalum Electrolytic Capacitors with Conductive Polymer Solid Electrolyte

inactive
Buy Now
Organization: ECIA
Publication Date: 1 September 2014
Status: inactive
Page Count: 30
scope:

This part of IEC 60384 is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for hybrid circuits or to printed boards.

Fixed tantalum electrolytic chip capacitors with solid (MnO2) are not included but are covered by IEC 60384-3.

Document History

September 1, 2022
Fixed Capacitors for Use in Electronic Equipment - Part 24: Sectional Specification - Fixed Tantalum Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte, which are primarily intended for DC applications for use in...
June 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 24: Sectional Specification - Fixed Tantalum Electrolytic Surface Mount Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic...
EIA-60384-24
September 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 24: Sectional Specification – Surface Mount Fixed Tantalum Electrolytic Capacitors with Conductive Polymer Solid Electrolyte
This part of IEC 60384 is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for...

References

Advertisement