ECIA - EIA-60384-2

Fixed Capacitors for Use in Electronic Equipment – Part 2: Sectional Specification – Fixed Metallized Polyethylene Terephthalate Film Dielectric d.c. Capacitors

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 October 2014
Status: active
Page Count: 32
scope:

This part of IEC 60384 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment.

These capacitors may have "self-healing properties" depending on conditions of use. They are primarily intended for applications where the a.c. component is small with respect to the rated voltage. Two performance grades of capacitors are covered, Grade 1 for long-life application and Grade 2 for general application.

Capacitors for electromagnetic interference suppression and surface mount fixed metallized polyethylene-terephthalate film dielectric d.c. capacitors are not included, but are covered by IEC 60384-14 and IEC 60384-19 respectively.

Document History

September 1, 2022
Fixed Capacitors for Use in Electronic Equipment - Part 2: Sectional Specification - Fixed Metallized Polyethylene Terephthalate Film Dielectric d.c. Capacitors
This part of IEC 60384 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors have a...
EIA-60384-2
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 2: Sectional Specification – Fixed Metallized Polyethylene Terephthalate Film Dielectric d.c. Capacitors
This part of IEC 60384 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors may have...

References

Advertisement