ECIA - EIA-60384-4

Fixed Capacitors for Use in Electronic Equipment – Part 4: Sectional Specification – Aluminium Electrolytic Capacitors with Solid (MnO2) and Non-Solid Electrolyte

inactive
Buy Now
Organization: ECIA
Publication Date: 1 October 2014
Status: inactive
Page Count: 41
scope:

This part of IEC 60384 applies to aluminium electrolytic capacitors with solid (MnO2) and nonsolid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers capacitors for long-life applications and capacitors for general-purpose applications.

Capacitors for special-purpose applications may need additional requirements.

Capacitors for fixed surface mount aluminium electrolytic capacitors are not included but they are covered by IEC 60384-18.

Document History

October 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 4: Sectional Specification – Fixed Aluminium Electrolytic Capacitors with Solid (MnO2) and Non-solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It...
October 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 4: Sectional Specification – Fixed Aluminium Electrolytic Capacitors with Solid (MnO2) and Non-solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It...
EIA-60384-4
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 4: Sectional Specification – Aluminium Electrolytic Capacitors with Solid (MnO2) and Non-Solid Electrolyte
This part of IEC 60384 applies to aluminium electrolytic capacitors with solid (MnO2) and nonsolid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers...

References

Advertisement