ECIA - EIA-60384-9

Fixed Capacitors for Use in Electronic Equipment – Part 9: Sectional Specification – Fixed Capacitors of Ceramic Dielectric, Class 2

inactive
Buy Now
Organization: ECIA
Publication Date: 1 October 2014
Status: inactive
Page Count: 33
scope:

This part of IEC 60384 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors but excluding fixed surface mount multilayer capacitors of ceramic dielectric.2

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

2 Which are covered by IEC 60384-22 (Class 2).

Document History

October 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 9: Sectional Specification: Fixed Capacitors of Ceramic Dielectric, Class 2
This part of IEC 60384 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including...
EIA-60384-9
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 9: Sectional Specification – Fixed Capacitors of Ceramic Dielectric, Class 2
This part of IEC 60384 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including...

References

Advertisement