ECIA - EIA-60938-2-2

Fixed Inductors for Electromagnetic Interference Suppression – Part 2-2: Blank Detail Specification – Inductors for Which Safety Tests Are Required (Only)

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 July 2014
Status: active
Page Count: 14
scope:

INTRODUCTION

Blank detail specification

This blank detail specification forms the basis for a uniform procedure for a common mark. It implements the approval schedule for safety tests only in IEC 60938-2, requires a declaration of design for parameters relevant to safety tests and prescribes conformance tests to be conducted on every lot prior to its release and re-qualification tests depending on changes of the design.

In comparison with IEC 60938-2-1 which provides safety tests and performance tests, this specification is restricted to safety tests only.

The use of IEC 60938-2-1 may be more appropriate for components manufactured in mass production, whereas this specification may be necessary in those cases where approval and re-qualification tests contribute considerably to the costs of the product.

A blank detail specification is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. In the preparation of detail specifications the content of 1.4 of the sectional specification shall be taken into account.

The numbers between square brackets on the first page of the detail specification correspond to the following information which shall be inserted in the position indicated.

Document History

July 1, 2014
Fixed Inductors for Electromagnetic Interference Suppression – Part 2-2: Blank Detail Specification – Inductors for Which Safety Tests Are Required (Only)
A description is not available for this item.
EIA-60938-2-2
July 1, 2014
Fixed Inductors for Electromagnetic Interference Suppression – Part 2-2: Blank Detail Specification – Inductors for Which Safety Tests Are Required (Only)
INTRODUCTION Blank detail specification This blank detail specification forms the basis for a uniform procedure for a common mark. It implements the approval schedule for safety tests only in IEC...
Advertisement