ECIA - EIA-60938-2

Fixed Inductors for Electromagnetic Interference Suppression – Part 2: Sectional Specification

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 July 2014
Status: active
Page Count: 38
scope:

This International Standard applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is restricted to fixed inductors for which safety tests are appropriate. This implies that inductors specified according to this specification will either be connected to mains supplies, when compliance with the mandatory tests of table 1 is necessary, or used in other circuit positions where the equipment specification prescribes that some or all of these safety tests are required.

This standard applies to fixed inductors which will be connected to an a.c. mains or other supply with a nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or d.c. between conductors and with a nominal frequency not exceeding 400 Hz.

Document History

September 1, 2022
Fixed Inductors for Electromagnetic Interference Suppression - Part 2: Sectional Specification
This part of IEC 60938 applies to fixed inductors designed for electromagnetic interference suppression, which will be connected to an AC mains or other supply with a nominal voltage not exceeding 1...
EIA-60938-2
July 1, 2014
Fixed Inductors for Electromagnetic Interference Suppression – Part 2: Sectional Specification
This International Standard applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is...
July 1, 2014
Fixed Inductors for Electromagnetic Interference Suppression – Part 2: Sectional Specification
This International Standard applies to fixed inductors designed for electromagnetic interference suppression and which fall within the scope of the generic specification, IEC 60938-1. It is...

References

Advertisement