ECIA - EIA-60938-2-1
Fixed Inductors for Electromagnetic Interference Suppression – Part 2-1: Blank Detail Specification – Inductors for Which Safety Tests Are Required – Assessment Level D
| Organization: | ECIA |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 16 |
scope:
INTRODUCTION
Blank detail specification
A blank detail specification is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications not complying with these requirements may not be considered as being in accordance with IEC specifications nor shall they so be described.
In the preparation of detail specifications the content of 1.4 of the sectional specification shall be taken into account.
The numbers between square brackets on the first page of the detail specification correspond to the following information which shall be inserted in the position indicated.
Identification of the detail specification
[1] The "International Electrotechnical Commission" or the National Standards Organization under whose authority the detail specification is drafted.
[2] The IEC or National Standards number of the detail specification, date of issue and any further information required by the national system.
[3] The number and issue number of the IEC or national generic specification.
[4] The IEC number of the blank detail specification.
Identification of the inductor
[5] A short description of the type of inductor.
[6] Information on typical construction (when applicable).
[7] Outline drawing with main dimensions which are of importance for interchangeability and/or reference to the national or international documents for outlines. Alternatively, this drawing may be given in an annex to the detail specification.
[8] Application or group of applications covered and/or assessment level.
[9] Reference data on the most important properties, to allow comparison between the various inductor types.
Document History