GMW3028

Pressure Die Cast Magnesium Alloys

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2015
Status: inactive
Page Count: 8
scope:

Material Description. This material specification applies to magnesium alloys for cast parts for automotive and other allied industries. This standard governs only the chemical composition of parts made with magnesium alloys that represent common materials for identical product requirements across GM worldwide. Casting processes, thermal treatments, casting quality, microstructure, and mechanical properties are discussed, but are not controlled by this standard. Many metallic elements readily alloy with magnesium, but only a few are used in commercial magnesium based alloys. Principle alloying elements include aluminum (Al), zinc (Zn), manganese (Mn), silicon (Si), and rare earth (RE) elements.

Symbols. Not applicable.

Applicability. Magnesium castings are widely used in automotive applications. Typical applications and alloy selection criteria for major subsystems are given in Appendix A, Table A1.

Document History

August 1, 2018
Pressure Die Cast Magnesium Alloys
Material Description. This material specification applies to magnesium alloys for cast parts for automotive and other allied industries. This standard governs only the chemical composition of parts...
GMW3028
May 1, 2015
Pressure Die Cast Magnesium Alloys
Material Description. This material specification applies to magnesium alloys for cast parts for automotive and other allied industries. This standard governs only the chemical composition of parts...
September 1, 2010
Pressure Die Cast Magnesium Alloys
This material specification applies to magnesium alloys for cast parts for automotive and other allied industries. This standard governs only the chemical composition of parts made with magnesium...
October 1, 2000
Pressure Die Cast Magnesium Alloys
1 Scope This material specification applies to magnesium alloys intended for use in high pressure die cast automotive applications and other allied industries. Mag-nesium die casting alloys are...
May 1, 1999
Pressure Die Cast Magnesium Alloys
1 Scope This material specification applies to magnesium alloys intended for use in high pressure die cast automotive applications and other allied industries. Magnesium die casting alloys are...
February 1, 1999
Pressure Die Cast Magnesium Alloys
A description is not available for this item.

References

Advertisement